Automotive fully integrated H-bridge motor driver Product overview: VNH7070BASTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH7070BASTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: VNH7070
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Full-Bridge Motor Driver 15A Auto SOIC16
Full-Bridge Motor Driver 15A Auto SOIC16
Full-Bridge Motor Driver 15A Auto SOIC16
Motor Driver Power MOSFET PWM 16-SO
Motor Driver Power MOSFET PWM 16-SO
Motor Driver Power MOSFET PWM 16-SO
IC MOTOR DRIVER 4V-28V 16SO
Motor Driver Power MOSFET PWM 16-SO
IC MOTOR DRIVER 4V-28V 16SO
MOTOR DRIVER, H-BRIDGE, NSOIC-16; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-VNH7070BASTR | 1646979 | 1647023P | 497-17628-1-ND | VNH7070BASTR | VNH7070BASTR | VNH7070BASTR | 38AC2530 | |
| Product Name | Automotive H-Bridge Motor Driver IC | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, H-Bridge, Nsoic-16; Motor Type Stmicroelectronics |
| Product | MCU | MCU | |||||||
| Motor / System | DC Motor | DC Motor | DC Brushed | DC Brushed; Brushed DC | H-Bridge | ||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "16-SOIC (0.154"", 3.90mm Width)" | ||||||
| DC Input | 28 volts | 4 to 28 volts | 4 to 28 volts | ||||||
| Communication | PWM | PWM |