Automotive fully integrated H-bridge motor driver Product overview: VNH7070AYTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH7070AYTR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (2)
Interface: PWM
Technology: Power MOSFET
Motor Driver Power MOSFET PWM PowerSSO-36 TP
Motor Driver Power MOSFET PWM PowerSSO-36 TP
Motor Driver Power MOSFET PWM PowerSSO-36 TP
AUTOMOTIVE FULLY INTEGRATED H-BR
Motor Driver Power MOSFET PWM PowerSSO-36 TP
AUTOMOTIVE FULLY INTEGRATED H-BR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-VNH7070AYTR | 497-VNH7070AYTRCT-ND | VNH7070AYTR | VNH7070AYTR | VNH7070AYTR | |
| Product Name | Automotive H-Bridge Motor Driver IC | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "36-PowerBFSOP (0.295"", 7.50mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |