Motor Driver Power MOSFET PWM 16-SO
Motor Driver Power MOSFET PWM 16-SO
Motor Driver Power MOSFET PWM 16-SO
H-Bridge Motor Driver Automotive 16-Pin SO N T/R Product overview: VNH7070ASTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH7070ASTR can be used for catalog matching and distributor lookup.
STMicroelectronics VNH7070ASTR
STMicroelectronics VNH7070ASTR
STMicroelectronics VNH7070ASTR
MOTOR DRIVER, H-BRIDGE, NSOIC-16; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MOTOR DRIVER 4V-28V 16SOIC
IC MOTOR DRIVER 4V-28V 16SOIC
Motor Driver Power MOSFET PWM 16-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-17630-1-ND | 744-VNH7070ASTR | 1647017P | 1646978 | 38AC2529 | VNH7070ASTR | VNH7070ASTR | VNH7070ASTR |
| Product Name | Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Driver, H-Bridge, Nsoic-16; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Motor | DC Motor | H-Bridge | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "16-SOIC (0.154"", 3.90mm Width)" | PCB Mount | PCB Mount; Other; Surface mount | |||||
| Communication | PWM | PWM | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||||
| AC Input | 4 to 28 volts | 4 to 28 volts |