Motor Driver Power MOSFET PWM PowerSSO-36
Motor Driver Power MOSFET PWM PowerSSO-36
Motor Driver Power MOSFET PWM PowerSSO-36
Full-Bridge Motor Driver 35A Auto PSSO36
Full-Bridge Motor Driver 35A Auto PSSO36
Full-Bridge Motor Driver 35A Auto PSSO36
Automotive fully integrated H-bridge motor driver Product overview: VNH7040AYTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH7040AYTR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM PowerSSO-36
IC MOTOR DRVR 4V-28V 36POWERSSO
IC MOTOR DRVR 4V-28V 36POWERSSO
MOTOR DRIVER, H-BRIDGE, POWERSSO-36; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:35A; Output Voltage:-; Driver Case Style:PowerSSO; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-17631-6-ND | 1647011P | 1646977 | 744-VNH7040AYTR | VNH7040AYTR | VNH7040AYTR | VNH7040AYTR | 38AC2528 |
| Product Name | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | Automotive H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, H-Bridge, Powersso-36; Motor Type Stmicroelectronics |
| Motor / System | DC Brushed | DC Motor | DC Motor | DC Brushed; Brushed DC | H-Bridge | |||
| Configuration | PCB Mount; "36-PowerBFSOP (0.295"", 7.50mm Width)" | PCB Mount | PCB Mount; Other; Surface mount | |||||
| Communication | PWM | PWM | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||||
| AC Input | 4 to 28 volts | 4 to 28 volts |