STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - VNH7013XPTR-E VNH7013XPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117458-VNH7013XPTR- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Rds On (Typ): 7.3 mOhm LS, 5.7 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PowerSSO-36 Supply Voltage - Operating: 72V (Max) Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117458-VNH7013XPTR- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Rds On (Typ): 7.3 mOhm LS, 5.7 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PowerSSO-36 Supply Voltage - Operating: 72V (Max) Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VNH7013XPTR-E - 1117458-VNH7013XPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VNH7013XPTR-E
1117458-VNH7013XPTR-E
PMIC - PMIC - Full, Half - Bridge Drivers - VNH7013XPTR-E 1117458-VNH7013XPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117458-VNH7013XPTR- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Rds On (Typ): 7.3 mOhm LS, 5.7 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PowerSSO-36 Supply Voltage - Operating: 72V (Max) Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117458-VNH7013XPTR-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature
Rds On (Typ): 7.3 mOhm LS, 5.7 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PowerSSO-36
Supply Voltage - Operating: 72V (Max)
Channel Output Current: 40A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VNH7013XPTR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VNH7013XPTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VNH7013XPTR-E
IC HALF BRIDGE DRVR 40A 36PWRSSO

IC HALF BRIDGE DRVR 40A 36PWRSSO

Supplier's Site
Full Half-Bridge Drivers - VNH7013XPTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VNH7013XPTR-E
Full Half-Bridge Drivers VNH7013XPTR-E
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET PowerSSO-36 TP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET PowerSSO-36 TP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1117458-VNH7013XPTR-E VNH7013XPTR-E VNH7013XPTR-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VNH7013XPTR-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 72 volts 72 volts
Operating Temperature -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type PowerSSO-36 SOP; 36-PowerBFSOP (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372498-2EDN8533FXTMA1 - Win Source Electronics
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.5 to 20 volts
View Details
5 suppliers
 - 74AHCT244D-Q100,11 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details