Motor Driver Power MOSFET On/Off 16-SO
Motor Driver Power MOSFET On/Off 16-SO
Motor Driver Power MOSFET On/Off 16-SO
Automotive fully integrated H-bridge motor driver Product overview: VNH5200ASTR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5200ASTR-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 902723-VNH5200ASTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET On/Off 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VNH5200
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VNH5200ASTR-E-ND, 497-18693-2, 497-18693-1, 497-18693-6
IC MOTOR DRIVER 5.5V-18V 16SOIC
IC MOTOR DRIVER 5.5V-18V 16SOIC
Motor Driver Power MOSFET On/Off 16-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-18693-2-ND | 744-VNH5200ASTR-E | 902723-VNH5200ASTR-E | VNH5200ASTR-E | VNH5200ASTR-E | VNH5200ASTR-E |
| Product Name | Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - VNH5200ASTR-E | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-SOIC (0.154"", 3.90mm Width)" | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 18 volts |