Motor Driver Power MOSFET Parallel, PWM PowerSSO-36
Motor Driver Power MOSFET Parallel, PWM PowerSSO-36
Motor Driver Power MOSFET Parallel, PWM PowerSSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 1117457-VNH5180ATR-E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 8A
Voltage - Load: 5.5 V to 18 V
Motor Type - AC, DC: Brushed DC
Family Name: VNH5180A-E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 18 V
Alternative Parts (Cross-Reference): BM6230FS-E2; BM6231FS-E2; BTM7752GXUMA1; BTN8982TA;
Introduction Date: February 11, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
H-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R Product overview: VNH5180ATR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5180ATR-E can be used for catalog matching and distributor lookup.
MOTOR DRIVER, H-BRIDGE, 2 O/P, POWERSSO; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:PowerSSO; No. of Pins:36Pins; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
Motor Driver Power MOSFET Parallel, PWM PowerSSO-36 TP
IC MTR DRVR 5.5V-18V 36POWERSSO
IC MTR DRVR 5.5V-18V 36POWERSSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-13075-1-ND | 1117457-VNH5180ATR-E | 744-VNH5180ATR-E | 51AC9795 | VNH5180ATR-E | VNH5180ATR-E | VNH5180ATR-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - VNH5180ATR-E | Automotive H-Bridge Motor Driver IC | Motor Driver, H-Bridge, 2 O/p, Powersso; Motor Type Stmicroelectronics | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | H-Bridge | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "36-PowerBFSOP (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel, PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts |