Motor Driver Power MOSFET Parallel, PWM PowerSSO-36
Motor Driver Power MOSFET Parallel, PWM PowerSSO-36
Motor Driver Power MOSFET Parallel, PWM PowerSSO-36
2-Ch H-Bridge Motor Driver, 30A, 18V, PWM/Parallel, SM Product overview: VNH5050ATR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 30A, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 30A, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5050ATR-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 398929-VNH5050A
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 30A
Voltage - Load: 5.5 V to 18 V
Motor Type - AC, DC: Brushed DC
Family Name: VNH5050ATR-E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 18 V
Alternative Parts (Cross-Reference): BTM7755GXT; BTM7742GXUMA1; LB11851FA-BH; LV88554RTXG;
Introduction Date: July 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MTR DRVR 5.5V-18V 36POWERSSO
MOTOR DRIVER, DC BRUSH, 30A, SOIC-36; Motor Type:DC; No. of Outputs:2Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MTR DRVR 5.5V-18V 36POWERSSO
Motor Driver Power MOSFET Parallel, PWM PowerSSO-36 TP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-13074-2-ND | 744-VNH5050ATR-E | 398929-VNH5050A | VNH5050ATR-E | 18AC8018 | VNH5050ATR-E | VNH5050ATR-E |
| Product Name | Motor Drivers, Controllers | H-Bridge 30A 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - VNH5050ATR-E | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brush, 30A, Soic-36; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "36-PowerBFSOP (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel, PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts |