2-Ch Brushed Motor Driver IC, 30A, 24V, PWM/Parallel, SOIC Product overview: VNH5019ATR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 24V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 30A, 24V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5019ATR-E can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Manufacturer: STMicroelectronics
Win Source Part Number: 398928-VNH5019A
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 30A
Voltage - Load: 5.5 V to 24 V
Motor Type - AC, DC: Brushed DC
Family Name: VNH5019A-E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MultiPowerSO-30
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 24 V
Alternative Parts (Cross-Reference): DRV777DR; AH280C-SP-B; AH280C-SP-A;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MTR DRV 5.5-24V MULTIPWRSO-30
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
MOTOR DRIVER, AEC-Q100, MULTIPOWERSO-30; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:MultiPowerSO; No. of Pins:30Pins; Supply Voltage Min:5.5V; Supply Voltage Max:24V; MSL:- RoHS Compliant: Yes
IC MTR DRV 5.5-24V MULTIPWRSO-30
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-VNH5019ATR-E | 497-13073-1-ND | 398928-VNH5019A | VNH5019ATR-E | VNH5019ATR-E | 45AC7961 | VNH5019ATR-E |
| Product Name | 30A 24V SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - VNH5019ATR-E | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Aec-Q100, Multipowerso-30; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 24 volts | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; "30-PowerSOP (0.630"", 16.00mm Width)" |