STMicroelectronics, Inc. Automotive H-Bridge Motor Driver IC VNH5019A-E

Description
H-Bridge Motor Driver Automotive 30-Pin PowerSO Tube Product overview: VNH5019A-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5019A-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
H-Bridge Motor Driver Automotive 30-Pin PowerSO Tube Product overview: VNH5019A-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5019A-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive H-Bridge Motor Driver IC - 744-VNH5019A-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive H-Bridge Motor Driver IC
744-VNH5019A-E
Automotive H-Bridge Motor Driver IC 744-VNH5019A-E
H-Bridge Motor Driver Automotive 30-Pin PowerSO Tube Product overview: VNH5019A-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5019A-E can be used for catalog matching and distributor lookup.

H-Bridge Motor Driver Automotive 30-Pin PowerSO Tube Product overview: VNH5019A-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH5019A-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - VNH5019A-E-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
VNH5019A-E-ND
Motor Drivers, Controllers VNH5019A-E-ND
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30

Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - VNH5019A-E - 902722-VNH5019A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - VNH5019A-E
902722-VNH5019A-E
PMIC - PMIC - Motor Drivers, Controllers - VNH5019A-E 902722-VNH5019A-E
Manufacturer: STMicroelectronics Win Source Part Number: 902722-VNH5019A-E Series: ECOPACK®, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30 Package: Tube Package: 30-PowerSOP (0.630", 16.00mm Width) Mounting: Surface Mount Family Name: VNH5019 Categories: Integrated Circuits (ICs) Case / Package: MultiPowerSO-30 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902722-VNH5019A-E
Series: ECOPACK®, VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Package: Tube
Package: 30-PowerSOP (0.630", 16.00mm Width)
Mounting: Surface Mount
Family Name: VNH5019
Categories: Integrated Circuits (ICs)
Case / Package: MultiPowerSO-30
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - VNH5019A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
VNH5019A-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers VNH5019A-E
IC MTR DRV 5.5-24V MULTIPWRSO-30

IC MTR DRV 5.5-24V MULTIPWRSO-30

Supplier's Site
Motor Drivers, Controllers - VNH5019A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
VNH5019A-E
Motor Drivers, Controllers VNH5019A-E
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30

Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - VNH5019A-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
VNH5019A-E
PMIC - Motor Drivers, Controllers VNH5019A-E
IC MTR DRV 5.5-24V MULTIPWRSO-30

IC MTR DRV 5.5-24V MULTIPWRSO-30

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-VNH5019A-E VNH5019A-E-ND 902722-VNH5019A-E VNH5019A-E VNH5019A-E VNH5019A-E
Product Name Automotive H-Bridge Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - VNH5019A-E Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "30-PowerSOP (0.630"", 16.00mm Width)"
Communication Parallel Interface Parallel, PWM
AC Input 6 to 24 volts
Unlock Full Specs
to access all available technical data