Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Manufacturer: STMicroelectronics
Win Source Part Number: 036450-VNH3SP30TR-E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 30A
Voltage - Load: 5.5 V to 36 V
Motor Type - AC, DC: Brushed DC
Family Name: VNH3SP30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MultiPowerSO-30
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 36 V
Alternative Parts (Cross-Reference): BTN7970B; BTS 7970B; BTN7970;
Introduction Date: August 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
AUTOMOTIVE FULLY INTEGRATED H-BRIDGE MOTOR DRIVER Product overview: VNH3SP30TR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH3SP30TR-E can be used for catalog matching and distributor lookup.
H-Bridge Motor Driver MultiPowerSO
H-Bridge Motor Driver MultiPowerSO
H-Bridge Motor Driver MultiPowerSO
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
MOTOR DRIVER, H-BRIDGE, MULTIPOWERSO; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:MultiPowerSO; No. of Pins:30Pins; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes
IC MTR DRV 5.5-36V MULTIPWRSO-30
IC MTR DRV 5.5-36V MULTIPWRSO-30
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-VNH3SP30TR-EDKR-ND | 036450-VNH3SP30TR-E | 744-VNH3SP30TR-E | 7147746 | 7147746P | VNH3SP30TR-E | 84Y6689 | VNH3SP30TR-E | VNH3SP30TR-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - VNH3SP30TR-E | Automotive H-Bridge Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Motor Driver, H-Bridge, Multipowerso; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed; Brushed DC | PWM | ||||
| Configuration | PCB Mount; 30-MPSO, MultiPowerSO | PCB Mount; Other; Surface mount | PCB Mount | ||||||
| Communication | Parallel Interface | Parallel, PWM | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 6 to 36 volts | 6 to 36 volts | 6 to 36 volts |