Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
AUTOMOTIVE FULLY INTEGRATED H-BRIDGE MOTOR DRIVER Product overview: VNH3SP30-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH3SP30-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 119347-VNH3SP30-E
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 30A
Voltage - Load: 5.5 V to 36 V
Motor Type - AC, DC: Brushed DC
Family Name: VNH3SP30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MultiPowerSO-30
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 36 V
Alternative Parts (Cross-Reference): BTS 7970B; BTN7970; BTS7970BNT;
Introduction Date: November 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC MTR DRV 5.5-36V MULTIPWRSO-30
Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
MOTOR DRIVER, FULL BRIDGE, 30A; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:30Pins; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Product Range:- RoHS Compliant: Yes
IC MTR DRV 5.5-36V MULTIPWRSO-30
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | VNH3SP30-E-ND | 744-VNH3SP30-E | 119347-VNH3SP30-E | VNH3SP30-E | VNH3SP30-E | 33R1486 | VNH3SP30-E |
| Product Name | Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - VNH3SP30-E | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Full Bridge, 30A; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Full Bridge | ||||
| Configuration | PCB Mount; "30-PowerSOP (0.630"", 16.00mm Width)" | ||||||
| Communication | Parallel Interface | Parallel, PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 36 volts | 6 to 36 volts | 6 to 36 volts |