Manufacturer: STMicroelectronics
Win Source Part Number: 036449-VNH3ASP30TR-E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 30A
Voltage - Load: 5.5 V to 16 V
Motor Type - AC, DC: Brushed DC
Family Name: VNH3ASP30
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MultiPowerSO-30
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 16 V
Alternative Parts (Cross-Reference): TLE4206G ITJKK; LB11851FA-BH; 5962-8995701VX; NCV7702BDWG;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
AUTOMOTIVE FULLY INTEGRATED H-BRIDGE MOTOR DRIVER Product overview: VNH3ASP30TR-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH3ASP30TR-E can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM MultiPowerSO-30
IC MTR DRV 5.5-16V MULTIPWRSO-30
Motor Driver Power MOSFET PWM MultiPowerSO-30
IC MTR DRV 5.5-16V MULTIPWRSO-30
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 036449-VNH3ASP30TR-E | 744-VNH3ASP30TR-E | 497-11708-2-ND | VNH3ASP30TR-E | VNH3ASP30TR-E | VNH3ASP30TR-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - VNH3ASP30TR-E | Automotive H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 16 volts | 6 to 16 volts | ||||
| DC Input | 6 to 16 volts | 16 volts | 6 to 16 volts | |||
| Continuous Current | 30 amps | 30 amps | ||||
| PC-Based Bus | PWM |