AUTOMOTIVE FULLY INTEGRATED H-BRIDGE MOTOR DRIVER Product overview: VNH3ASP30-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH3ASP30-E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 043623-VNH3ASP30-E
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 30A
Voltage - Load: 5.5 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MultiPowerSO-30
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 29
Motor Driver Power MOSFET PWM MultiPowerSO-30
IC MTR DRV 5.5-16V MULTIPWRSO-30
IC MTR DRV 5.5-16V MULTIPWRSO-30
IC MTR DRV 5.5-16V MULTIPWRSO-30
Motor Driver Power MOSFET PWM MultiPowerSO-30
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-VNH3ASP30-E | 043623-VNH3ASP30-E | VNH3ASP30-E-ND | VNH3ASP30-E | VNH3ASP30-E | 761-VNH3ASP30-E | VNH3ASP30-E |
| Product Name | Automotive H-Bridge Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - VNH3ASP30-E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MTR DRV 5.5-16V MULTIPWRSO-30 | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 16 volts | 6 to 16 volts | 6 to 16 volts | 6 volts | |||
| AC Input | 6 to 16 volts | 6 to 16 volts | |||||
| Continuous Current | 30 amps | 30 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |