STMicroelectronics, Inc. Ic, Motor Dvr H Brdg 30-Mpso; Driver Configuration Stmicroelectronics VNH3ASP30-E

Description
IC, MOTOR DVR H BRDG 30-MPSO; Driver Configuration:Full Bridge; Peak Output Current:30A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:30Pins; Input Delay:250 s; Output Delay:250 s; Operating RoHS Compliant: Yes
Datasheet
Description
IC, MOTOR DVR H BRDG 30-MPSO; Driver Configuration:Full Bridge; Peak Output Current:30A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:30Pins; Input Delay:250 s; Output Delay:250 s; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Motor Dvr H Brdg 30-Mpso; Driver Configuration Stmicroelectronics - 33R1485 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Motor Dvr H Brdg 30-Mpso; Driver Configuration Stmicroelectronics
33R1485
Ic, Motor Dvr H Brdg 30-Mpso; Driver Configuration Stmicroelectronics 33R1485
IC, MOTOR DVR H BRDG 30-MPSO; Driver Configuration:Full Bridge; Peak Output Current:30A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:30Pins; Input Delay:250 s; Output Delay:250 s; Operating RoHS Compliant: Yes

IC, MOTOR DVR H BRDG 30-MPSO; Driver Configuration:Full Bridge; Peak Output Current:30A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:30Pins; Input Delay:250 s; Output Delay:250 s; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 33R1485
Product Name Ic, Motor Dvr H Brdg 30-Mpso; Driver Configuration Stmicroelectronics
Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A4919GLPTR-5-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers
2.5KV Gate Driver IC - 906-1EDC20I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers
 - 74LVC1G125GM/S500 - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details