Motor Driver Power MOSFET PWM MultiPowerSO-30
AUTOMOTIVE FULLY INTEGRATED H-BRIDGE MOTOR DRIVER Product overview: VNH2SP30-E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-VNH2SP30-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 997404-VNH2SP30-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: STripFET™, VIPower™
Package: Tube
Applications: Automotive
Standard Package: 29
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 30A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 5.5V ~ 16V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.5V ~ 16V
Package / Case: 30-MPSO, MultiPowerSO
Supplier Device Package: MultiPowerSO-30
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: VNH2SP30,497-4500-5
Base Product Number: VNH2SP
Product Status: Obsolete
IC MTR DRV 5.5-16V MULTIPWRSO-30
IC MTR DRV 5.5-16V MULTIPWRSO-30
Motor Driver Power MOSFET PWM MultiPowerSO-30
MOTOR DRIVER, FULL BRIDGE, 30A; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:30Pins; Supply Voltage Min:5.5V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4500-5-ND | 744-VNH2SP30-E | 997404-VNH2SP30-E | VNH2SP30-E | VNH2SP30-E | VNH2SP30-E | 33R1484 |
| Product Name | Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Full Bridge, 30A; Motor Type Stmicroelectronics |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Full Bridge | ||||
| Configuration | PCB Mount; 30-MPSO, MultiPowerSO | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 16 volts | 6 to 16 volts | 6 to 16 volts |