STMicroelectronics IC PWR DRIVER N-CHANNEL 1:1 28SO VND920TR-E

Description
IC PWR DRIVER N-CHANNEL 1:1 28SO
Description
IC PWR DRIVER N-CHANNEL 1:1 28SO

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER N-CHANNEL 1:1 28SO - 761-VND920TR-E - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER N-CHANNEL 1:1 28SO
761-VND920TR-E
IC PWR DRIVER N-CHANNEL 1:1 28SO 761-VND920TR-E
IC PWR DRIVER N-CHANNEL 1:1 28SO

IC PWR DRIVER N-CHANNEL 1:1 28SO

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 761-VND920TR-E
Product Name IC PWR DRIVER N-CHANNEL 1:1 28SO
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74HC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details