STMICROELECTRONICS
VND9008AJTR -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
STMicroelectronics
Power Distribution Switches, Load Drivers
VND9008AJTR
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
VND9008AJTR |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Package Type
|
Other; 16-PowerLFSOP (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
5.5 to 50 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Output Voltage
4.35 volts
IOUT
1.5 amps
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details