STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830SPTR-E VND830SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799147-VND830SPTR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VND830SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 6A Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799147-VND830SPTR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VND830SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 6A Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830SPTR-E
VND830SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830SPTR-E VND830SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799147-VND830SPTR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VND830SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 6A Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799147-VND830SPTR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 60 mOhm (Maximum)
Family Name: VND830SP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 6A
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND830SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND830SPTR-E
PMIC - Power Distribution Switches, Load Drivers VND830SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics - 45AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics
45AC7960
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics 45AC7960
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND830SPTR-E VND830SPTR-E 45AC7960
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830SPTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics
Voltage 5.5 V ~ 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details