STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VND830SP-E

Description
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VND830SP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VND830SP-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VND830SP-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site
Power Distribution Switches, Load Drivers - VND830SP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VND830SP-E
Power Distribution Switches, Load Drivers VND830SP-E
Power Switch/Driver 1:1 N-Channel 6A 10-PowerSO

Power Switch/Driver 1:1 N-Channel 6A 10-PowerSO

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
VND830SP-E
Gate Drivers VND830SP-E
Gate Drivers Double Ch High Side

Gate Drivers Double Ch High Side

Buy Now Datasheet
Ic, Driver High Side 2Ch Pwrso10; Driver Configuration Stmicroelectronics - 33R1483 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver High Side 2Ch Pwrso10; Driver Configuration Stmicroelectronics
33R1483
Ic, Driver High Side 2Ch Pwrso10; Driver Configuration Stmicroelectronics 33R1483
IC, DRIVER HIGH SIDE 2CH PWRSO10; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:10Pins; Input Delay:30µs; Output Delay:30µs; Operating RoHS Compliant: Yes

IC, DRIVER HIGH SIDE 2CH PWRSO10; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:SOIC; No. of Pins:10Pins; Input Delay:30µs; Output Delay:30µs; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VND830SP-E VND830SP-E VND830SP-E 33R1483
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Gate Drivers Ic, Driver High Side 2Ch Pwrso10; Driver Configuration Stmicroelectronics
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type High-side High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8510GECTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0400 amps
View Details
 - 74HC366PW-Q100,118 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53254A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details