STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SP13TR VND810SP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799146-VND810SP13TR Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VND810SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): VND810SP-E; VND810SPTR-E; VND810SPTR; VND810SP; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799146-VND810SP13TR Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VND810SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): VND810SP-E; VND810SPTR-E; VND810SPTR; VND810SP; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SP13TR
VND810SP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SP13TR VND810SP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 799146-VND810SP13TR Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VND810SP Categories: Integrated Circuits (ICs) Manufacturer Package: 10-PowerSO Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): VND810SP-E; VND810SPTR-E; VND810SPTR; VND810SP; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 799146-VND810SP13TR
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 160 mOhm (Maximum)
Family Name: VND810SP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): VND810SP-E; VND810SPTR-E; VND810SPTR; VND810SP;
Introduction Date: September 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND810SP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND810SP13TR
PMIC - Power Distribution Switches, Load Drivers VND810SP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND810SP13TR VND810SP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SP13TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details