STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810MSP13TR VND810MSP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279615-VND810MSP13T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 150 mOhm (Maximum) Family Name: VND810MSP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): VND810MSP; VND810MSPTR-E; VND810MSP-E; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279615-VND810MSP13T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 150 mOhm (Maximum) Family Name: VND810MSP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): VND810MSP; VND810MSPTR-E; VND810MSP-E; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810MSP13TR
VND810MSP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810MSP13TR VND810MSP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1279615-VND810MSP13T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSO-10 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 150 mOhm (Maximum) Family Name: VND810MSP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSO Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): VND810MSP; VND810MSPTR-E; VND810MSP-E; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279615-VND810MSP13TR
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: PowerSO-10 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 150 mOhm (Maximum)
Family Name: VND810MSP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): VND810MSP; VND810MSPTR-E; VND810MSP-E;
Introduction Date: September 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND810MSP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND810MSP13TR
PMIC - Power Distribution Switches, Load Drivers VND810MSP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND810MSP13TR VND810MSP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810MSP13TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details