STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VND7NV04TR-E

Description
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet
Description
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VND7NV04TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7NV04TR-E
PMIC - Power Distribution Switches, Load Drivers VND7NV04TR-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet
Power Load Sw, 45V, 9A, 1 Output, To-252; Power Load Switch Type Stmicroelectronics - 06X1144 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, 45V, 9A, 1 Output, To-252; Power Load Switch Type Stmicroelectronics
06X1144
Power Load Sw, 45V, 9A, 1 Output, To-252; Power Load Switch Type Stmicroelectronics 06X1144
POWER LOAD SW, 45V, 9A, 1 OUTPUT, TO-252; Power Load Switch Type:-; Input Voltage:45V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, 45V, 9A, 1 OUTPUT, TO-252; Power Load Switch Type:-; Input Voltage:45V; Current Limit:9A; On State Resistance:0.06ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7NV04TR-E 06X1144
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, 45V, 9A, 1 Output, To-252; Power Load Switch Type Stmicroelectronics
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325017 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details