STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04TR-E VND7NV04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007602-VND7NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 36V (Max) Rds On (Typ): 60 mOhm (Max) Family Name: VND7NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China, Malta, Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007602-VND7NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 36V (Max) Rds On (Typ): 60 mOhm (Max) Family Name: VND7NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China, Malta, Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04TR-E - 007602-VND7NV04TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04TR-E
007602-VND7NV04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04TR-E 007602-VND7NV04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 007602-VND7NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 36V (Max) Rds On (Typ): 60 mOhm (Max) Family Name: VND7NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China, Malta, Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007602-VND7NV04TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 36V (Max)
Rds On (Typ): 60 mOhm (Max)
Family Name: VND7NV04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: China, Malta, Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 42V 6A OmniFET

MOSFET N-Ch 42V 6A OmniFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 007602-VND7NV04TR-E VND7NV04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04TR-E MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
4 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers