The VND7NV04TR-E is a monolithic Power MOSFET designed for power distribution applications, capable of operating in DC to 50 kHz environments. It features a low on-resistance of 60 mΩ and a maximum continuous current rating of 6 A. The device incorporates built-in protection mechanisms including thermal shutdown, linear current limitation, and an overvoltage clamp, making it suitable for harsh operating conditions. Additionally, it provides diagnostic feedback through the input pin, allowing for fault detection. The VND7NV04TR-E is available in a TO-252 (DPAK) package, which facilitates easy integration into various electronic designs.
Power Switch/Driver 1:1 N-Channel 6A DPAK
IC PWR DRIVER N-CHANNEL 1:1 DPAK
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VND7NV04TR-E | VND7NV04TR-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 6 amps |