The VND7NV0413TR is a monolithic Power MOSFET device in the VND7NV04 series, designed for DC to 50kHz applications as a replacement for standard Power MOSFETs. It is housed in a TO-252 (DPAK) package and features linear current limitation, thermal shutdown, short circuit protection, and an integrated overvoltage clamp. The device has a maximum on-resistance of 60mΩ and a current limit of 6A, with a voltage clamp of 40V. Diagnostic feedback is provided through the input pin, and it includes ESD protection and low input current draw. The part is compliant with the 2002/95/EC European Directive and operates within a junction temperature range of -40°C to 150°C.
Manufacturer: STMicroelectronics
Win Source Part Number: 054212-VND7NV0413TR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 36V (Max)
Rds On (Typ): 60 mOhm (Max)
Family Name: VND7NV04
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCV8408BDTRKG; NCV8413DTRKG; NCV8408DTRKG; NCV8406BDTRKG;
Introduction Date: January 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 054212-VND7NV0413TR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV0413TR |
| Polarity | N-Channel |