Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
STMICROELECTRONICS, INC.
VND7NV04-E -- BOARD & REF DESIGN STMICROELECTRONICS
STMicroelectronics, Inc.
Board & Ref Design Stmicroelectronics
VND7NV04-E
Description
BOARD & REF DESIGN
Newark, An Avnet Company
Done
Datasheet
Description
BOARD & REF DESIGN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Board & Ref Design Stmicroelectronics
57P5036
Board & Ref Design Stmicroelectronics
57P5036
BOARD & REF DESIGN
BOARD & REF DESIGN
Supplier's Site
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MOSFET
VND7NV04-E
MOSFET
VND7NV04-E
MOSFET N-Ch 42V 6A OmniFET
MOSFET N-Ch 42V 6A OmniFET
Buy Now
Datasheet
Technical Specifications
Newark, An Avnet Company
VAST STOCK CO., LIMITED
Product Category
Transistors
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
57P5036
VND7NV04-E
Product Name
Board & Ref Design Stmicroelectronics
MOSFET
Package Type
TO-3
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1221464
Specs
MOSFET Operating Mode
Enhancement
Package Type
Sot-563
Number of units in IC
2
View Details
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1629-E
2SK1629-E
Specs
Package Type
SOT3
View Details
Advanced Linear Devices, Inc.
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER MATCHED PAIR
ALD210802SCL
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10 volts
View Details
4
suppliers
Nexperia B.V.
60 V, 320 mA dual N-channel Trench MOSFET
2N7002PS,125
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
60 volts
I
DSS
320000 milliamps
View Details
3
suppliers