STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1 VND7NV04-1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902720-VND7NV04-1 Series: OMNIFET II™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: VND7N Categories: Integrated Circuits (ICs) Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902720-VND7NV04-1 Series: OMNIFET II™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: VND7N Categories: Integrated Circuits (ICs) Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1
VND7NV04-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1 VND7NV04-1
Manufacturer: STMicroelectronics Win Source Part Number: 902720-VND7NV04-1 Series: OMNIFET II™, VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: VND7N Categories: Integrated Circuits (ICs) Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 902720-VND7NV04-1
Series: OMNIFET II™, VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VND7N
Categories: Integrated Circuits (ICs)
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7NV04-1
PMIC - Power Distribution Switches, Load Drivers VND7NV04-1
IC PWR DRIVER N-CHANNEL 1:1 IPAK

IC PWR DRIVER N-CHANNEL 1:1 IPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7NV04-1 VND7NV04-1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1 PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details