STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VND7N0413TR

Description
Win Source Part Number: 961314-VND7N0413TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET II™, VIPower™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: Low Side Voltage - Load: 31V (Max) Rds On (Typ): 140mOhm (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-3304-1,-497-330 4-2,497-3304-2-NDR,4 97-3304-6,497-3304-2 ,497-3304-1-NDR,497- 3304-1 Base Product Number: VND7N Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961314-VND7N0413TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET II™, VIPower™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: Low Side Voltage - Load: 31V (Max) Rds On (Typ): 140mOhm (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-3304-1,-497-330 4-2,497-3304-2-NDR,4 97-3304-6,497-3304-2 ,497-3304-1-NDR,497- 3304-1 Base Product Number: VND7N Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 961314-VND7N0413TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
961314-VND7N0413TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 961314-VND7N0413TR
Win Source Part Number: 961314-VND7N0413TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET II™, VIPower™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: Low Side Voltage - Load: 31V (Max) Rds On (Typ): 140mOhm (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-3304-1,-497-330 4-2,497-3304-2-NDR,4 97-3304-6,497-3304-2 ,497-3304-1-NDR,497- 3304-1 Base Product Number: VND7N Product Status: Obsolete

Win Source Part Number: 961314-VND7N0413TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: OMNIFET II™, VIPower™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 4A
Output Configuration: Low Side
Voltage - Load: 31V (Max)
Rds On (Typ): 140mOhm (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-3304-1,-497-3304-2,497-3304-2-NDR,497-3304-6,497-3304-2,497-3304-1-NDR,497-3304-1
Base Product Number: VND7N
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 961314-VND7N0413TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details