The VND7E050AJTR is a double channel high-side driver designed for automotive applications, featuring CurrentSense analog feedback. It operates within a voltage range of 4 to 28 V and can withstand a maximum transient supply voltage of 40 V. The device has a typical on-state resistance of 50 mΩ per channel and a current limitation of 40 A. It boasts a very low standby current of 0.5 µA, making it suitable for low-power applications. This driver is AEC-Q100 qualified and is compliant with LV124 for extreme low voltage operation, which is essential for deep cold cranking scenarios. It integrates advanced protective features including undervoltage shutdown, overvoltage clamp, load current limitation, and thermal shutdown with configurable latch-off. The device also provides diagnostics for overload, short circuits, and open-load conditions through a multiplexed current sense pin. The VND7E050AJTR is packaged in a PowerSSO-16 format and is compatible with 3 V and 5 V CMOS outputs, making it versatile for various automotive resistive, inductive, and capacitive loads, as well as for supplying protected systems like ADAS.
Power Switch/Driver 1:1 N-Channel 9A PowerSSO-16
IC PWR DRVR N-CHAN 1:1 PWRSSO16
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VND7E050AJTR | VND7E050AJTR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 9 amps |