STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VND7E025AJTR

Description
Win Source Part Number: 1187583-VND7E025AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 2 Current - Output (Max): 28A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 27mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19572-1,497-1957 2-2,497-19572-6 Base Product Number: VND7E025
Request a Quote Datasheet
Description
Win Source Part Number: 1187583-VND7E025AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 2 Current - Output (Max): 28A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 27mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19572-1,497-1957 2-2,497-19572-6 Base Product Number: VND7E025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1187583-VND7E025AJTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1187583-VND7E025AJTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1187583-VND7E025AJTR
Win Source Part Number: 1187583-VND7E025AJTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 2 Current - Output (Max): 28A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 27mOhm Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19572-1,497-1957 2-2,497-19572-6 Base Product Number: VND7E025

Win Source Part Number: 1187583-VND7E025AJTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, VIPOWER™
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Number of Outputs: 2
Current - Output (Max): 28A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 27mOhm
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19572-1,497-19572-2,497-19572-6
Base Product Number: VND7E025

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1187583-VND7E025AJTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details