STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7140AJTR-E VND7140AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 117140-VND7140AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 8A Voltage - Load: 4 V to 28 V Rds On (Typ): 140 mOhm Family Name: VND7140AJ Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7140AJ-E; VND7140AJTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 117140-VND7140AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 8A Voltage - Load: 4 V to 28 V Rds On (Typ): 140 mOhm Family Name: VND7140AJ Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7140AJ-E; VND7140AJTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7140AJTR-E - VND7140AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7140AJTR-E
VND7140AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7140AJTR-E VND7140AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 117140-VND7140AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 8A Voltage - Load: 4 V to 28 V Rds On (Typ): 140 mOhm Family Name: VND7140AJ Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7140AJ-E; VND7140AJTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 117140-VND7140AJTR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 8A
Voltage - Load: 4 V to 28 V
Rds On (Typ): 140 mOhm
Family Name: VND7140AJ
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-16
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND7140AJ-E; VND7140AJTR;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7140AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7140AJTR-E
PMIC - Power Distribution Switches, Load Drivers VND7140AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7140AJTR-E VND7140AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7140AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Battery Distribution Units - 2819050-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details