The Power Load Switch, AEC-Q100 qualified, is designed for automotive applications and operates within a voltage range of 4 V to 28 V, with a maximum transient supply voltage of 40 V. It features a double channel high-side driver housed in a PowerSSO-12 package, suitable for driving 12 V automotive grounded loads. The device has a typical on-state resistance of 140 mΩ per channel and a current limitation of 12 A. This load switch is characterized by a very low standby current of 0.5 µA and is compatible with 3 V and 5 V CMOS outputs. It includes advanced diagnostic functions such as multiplexed analog feedback for load current, overload and short circuit detection, thermal shutdown indication, and off-state open-load detection. The device also incorporates various protection features, including undervoltage shutdown and overvoltage clamp, making it suitable for a wide range of automotive resistive, inductive, and capacitive loads.
Manufacturer: STMicroelectronics
Win Source Part Number: 1279608-VND7140AJ12T
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4 V ~ 28 V
Rds On (Typ): 140 mOhm
Family Name: VND7140
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL;
Introduction Date: June 18, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC PWR DRVR N-CHAN 1:1 PWRSSO12
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:12A; On State Resistance:0.14ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | VND7140AJ12TR | VND7140AJ12TR | 45AC7959 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7140AJ12TR | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 13V, Powersso12; Power Load Switch Type Stmicroelectronics |
| Voltage | 4 V ~ 28 V | 13V |