STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR VND7050AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279607-VND7050AJTR Packaging: Reel Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND7050AJ Categories: Integrated Circuits Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; Introduction Date: May 19, 2015 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 4V ~ 28V Rds On: 50mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279607-VND7050AJTR Packaging: Reel Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND7050AJ Categories: Integrated Circuits Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; Introduction Date: May 19, 2015 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 4V ~ 28V Rds On: 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR - VND7050AJTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR
VND7050AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR VND7050AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 1279607-VND7050AJTR Packaging: Reel Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND7050AJ Categories: Integrated Circuits Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; Introduction Date: May 19, 2015 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 4V ~ 28V Rds On: 50mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1279607-VND7050AJTR
Packaging: Reel
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Family Name: VND7050AJ
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-PowerLFSOP
Current - Output (Maximum): 21A
Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL;
Introduction Date: May 19, 2015
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2034
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 4V ~ 28V
Rds On: 50mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7050AJTR
PMIC - Power Distribution Switches, Load Drivers VND7050AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 69AH3722 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
69AH3722
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 69AH3722
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7050AJTR VND7050AJTR 69AH3722
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details