STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR-E VND7050AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712855-VND7050AJTR-E Packaging: Reel Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND7050AJ Categories: Integrated Circuits Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): VND7050AJ-E; VND7050AJTR; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 4V ~ 28V Rds On: 50mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712855-VND7050AJTR-E Packaging: Reel Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND7050AJ Categories: Integrated Circuits Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): VND7050AJ-E; VND7050AJTR; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 4V ~ 28V Rds On: 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR-E - VND7050AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR-E
VND7050AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR-E VND7050AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 712855-VND7050AJTR-E Packaging: Reel Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Family Name: VND7050AJ Categories: Integrated Circuits Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): VND7050AJ-E; VND7050AJTR; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 4V ~ 28V Rds On: 50mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 712855-VND7050AJTR-E
Packaging: Reel
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Family Name: VND7050AJ
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-PowerLFSOP
Current - Output (Maximum): 21A
Alternative Parts (Cross-Reference): VND7050AJ-E; VND7050AJTR;
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 4V ~ 28V
Rds On: 50mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7050AJTR-E
PMIC - Power Distribution Switches, Load Drivers VND7050AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7050AJTR-E VND7050AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJTR-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details