STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJ12TR VND7050AJ12TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279606-VND7050AJ12T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 50 mOhm Family Name: VND7050AJ12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; Introduction Date: June 18, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279606-VND7050AJ12T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 50 mOhm Family Name: VND7050AJ12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; Introduction Date: June 18, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJ12TR
VND7050AJ12TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJ12TR VND7050AJ12TR
Manufacturer: STMicroelectronics Win Source Part Number: 1279606-VND7050AJ12T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 50 mOhm Family Name: VND7050AJ12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 21A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; Introduction Date: June 18, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279606-VND7050AJ12TR
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4 V ~ 28 V
Rds On (Typ): 50 mOhm
Family Name: VND7050AJ12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 21A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL;
Introduction Date: June 18, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7050AJ12TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7050AJ12TR
PMIC - Power Distribution Switches, Load Drivers VND7050AJ12TR
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 26AH0372 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
26AH0372
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 26AH0372
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:30A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:30A; On State Resistance:0.05ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7050AJ12TR VND7050AJ12TR 26AH0372
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7050AJ12TR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
Voltage 4 V ~ 28 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2702193 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E - French
View Details