STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7040AJTR-E VND7040AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 808939-VND7040AJTR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 40mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 24A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VND7040 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 808939-VND7040AJTR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 40mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 24A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VND7040 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7040AJTR-E
VND7040AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7040AJTR-E VND7040AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 808939-VND7040AJTR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 40mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 24A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VND7040 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 808939-VND7040AJTR-E
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 40mOhm
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-PowerLFSOP
Current - Output (Maximum): 24A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VND7040
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VND7040AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7040AJTR-E
PMIC - Power Distribution Switches, Load Drivers VND7040AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7040AJTR-E VND7040AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7040AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers