STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VND7012AYTR

Description
Win Source Part Number: 974747-VND7012AYTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 60A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 12mOhm Package / Case: 36-PowerBFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19432-2,VND7012A YTR-ND,497-19432-1,4 97-19432-6 Base Product Number: VND7012
Request a Quote Datasheet
Description
Win Source Part Number: 974747-VND7012AYTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 60A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 12mOhm Package / Case: 36-PowerBFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19432-2,VND7012A YTR-ND,497-19432-1,4 97-19432-6 Base Product Number: VND7012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 974747-VND7012AYTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
974747-VND7012AYTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 974747-VND7012AYTR
Win Source Part Number: 974747-VND7012AYTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 60A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 12mOhm Package / Case: 36-PowerBFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 EPD Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19432-2,VND7012A YTR-ND,497-19432-1,4 97-19432-6 Base Product Number: VND7012

Win Source Part Number: 974747-VND7012AYTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, VIPOWER™
Features: Status Flag
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 60A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 12mOhm
Package / Case: 36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36 EPD
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19432-2,VND7012AYTR-ND,497-19432-1,497-19432-6
Base Product Number: VND7012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 974747-VND7012AYTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details