STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7004AYTR VND7004AYTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902718-VND7004AYTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-PowerBFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND7004 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-VND7004AYDKR, 497-16869-1, 497-16869-6, 497-16869-2, -1138-VND7004AYCT, -1138-VND7004AYTR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902718-VND7004AYTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-PowerBFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND7004 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-VND7004AYDKR, 497-16869-1, 497-16869-6, 497-16869-2, -1138-VND7004AYCT, -1138-VND7004AYTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7004AYTR - VND7004AYTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7004AYTR
VND7004AYTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7004AYTR VND7004AYTR
Manufacturer: STMicroelectronics Win Source Part Number: 902718-VND7004AYTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-PowerBFSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND7004 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 EPD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -1138-VND7004AYDKR, 497-16869-1, 497-16869-6, 497-16869-2, -1138-VND7004AYCT, -1138-VND7004AYTR

Manufacturer: STMicroelectronics
Win Source Part Number: 902718-VND7004AYTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VND7004
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 EPD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -1138-VND7004AYDKR, 497-16869-1, 497-16869-6, 497-16869-2, -1138-VND7004AYCT, -1138-VND7004AYTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7004AYTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7004AYTR
PMIC - Power Distribution Switches, Load Drivers VND7004AYTR
IC PWR SWTCH N-CHAN 1:1 PWRSSO36

IC PWR SWTCH N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7004AYTR VND7004AYTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7004AYTR PMIC - Power Distribution Switches, Load Drivers
Current 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details