STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND670SP VND670SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279602-VND670SP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: PWM Input Package: PowerSO-10 Exposed Bottom Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 26 mOhm Family Name: VND670SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 10-PowerSO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VND670SP13TR; Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279602-VND670SP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: PWM Input Package: PowerSO-10 Exposed Bottom Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 26 mOhm Family Name: VND670SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 10-PowerSO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VND670SP13TR; Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND670SP
VND670SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND670SP VND670SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279602-VND670SP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: PWM Input Package: PowerSO-10 Exposed Bottom Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 26 mOhm Family Name: VND670SP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 10-PowerSO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VND670SP13TR; Introduction Date: May 03, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279602-VND670SP
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: PWM Input
Package: PowerSO-10 Exposed Bottom Pad
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 26 mOhm
Family Name: VND670SP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 10-PowerSO
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): VND670SP13TR;
Introduction Date: May 03, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND670SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND670SP
PMIC - Power Distribution Switches, Load Drivers VND670SP
IC PWR SWITCH 1:1 PWRSO10

IC PWR SWITCH 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND670SP VND670SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND670SP PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details