STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600TR-E VND600TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279601-VND600TR-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 35 mOhm (Maximum) Family Name: VND600-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VND600-E; VND600P-E; VND600PTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279601-VND600TR-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 35 mOhm (Maximum) Family Name: VND600-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VND600-E; VND600P-E; VND600PTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600TR-E
VND600TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600TR-E VND600TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279601-VND600TR-E Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 35 mOhm (Maximum) Family Name: VND600-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VND600-E; VND600P-E; VND600PTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279601-VND600TR-E
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 35 mOhm (Maximum)
Family Name: VND600-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): VND600-E; VND600P-E; VND600PTR-E;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND600TR-E
PMIC - Power Distribution Switches, Load Drivers VND600TR-E
IC PWR DRIVER N-CHANNEL 1:1 16SO

IC PWR DRIVER N-CHANNEL 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND600TR-E VND600TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details