STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600PTR-E VND600PTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279598-VND600PTR-E Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSSO-24 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VND600P-E; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: VND600 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 35mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279598-VND600PTR-E Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSSO-24 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VND600P-E; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: VND600 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 35mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600PTR-E
VND600PTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600PTR-E VND600PTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279598-VND600PTR-E Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSSO-24 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): VND600P-E; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: VND600 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 35mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279598-VND600PTR-E
Packaging: Tape and Reel
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-24
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-24
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): VND600P-E;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: VND600
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Load Voltage (V): 5.5V ~ 36V
Rds On: 35mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VND600PTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND600PTR-E
PMIC - Power Distribution Switches, Load Drivers VND600PTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND600PTR-E VND600PTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600PTR-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details