STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VND5T100LAJTR-E

Description
IC PWR DRVR N-CHAN 1:1 PWRSSO12
Datasheet
Description
IC PWR DRVR N-CHAN 1:1 PWRSSO12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VND5T100LAJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5T100LAJTR-E
PMIC - Power Distribution Switches, Load Drivers VND5T100LAJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 24V, Powersso12; Power Load Switch Type Stmicroelectronics - 45AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 24V, Powersso12; Power Load Switch Type Stmicroelectronics
45AC7953
Power Load Sw, Aec-Q100, 24V, Powersso12; Power Load Switch Type Stmicroelectronics 45AC7953
POWER LOAD SW, AEC-Q100, 24V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:22A; On State Resistance:0.1ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 24V, POWERSSO12; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:22A; On State Resistance:0.1ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5T100LAJTR-E 45AC7953
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 24V, Powersso12; Power Load Switch Type Stmicroelectronics
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details