Manufacturer: STMicroelectronics
Win Source Part Number: 721110-VND5T100LAJTR
Packaging: Reel
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Family Name: VND5T100LAJ
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 12-PowerLSOP
Current - Output (Maximum): 16A
Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; VND5T100LAJ-E;
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: VND5T100
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 8V ~ 36V
Rds On: 100mOhm
Power Switch/Driver 1:1 N-Channel 16A PowerSSO-12
Power Switch/Driver 1:1 N-Channel 16A PowerSSO-12
Power Switch/Driver 1:1 N-Channel 16A PowerSSO-12
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 721110-VND5T100LAJTR-E | 497-14314-6-ND |
| Product Name | Electronic Surplus - VND5T100LAJTR-E | Power Distribution Switches, Load Drivers |