Power Switch/Driver 1:1 N-Channel 24A PowerSSO-24
Gate Drivers Double Ch High Side 24V 58Vcc 50mOhm
IC PWR DRVR N-CHAN 1:1 PWRSSO24
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND5T050AKTR-E | VND5T050AKTR-E | VND5T050AKTR-E |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | ||
| Number of Outputs | 2; 2 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 24 amps |