STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T050AKTR-E VND5T050AKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799144-VND5T050AKTR- E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 50 mOhm Family Name: VND5T050AK Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 24A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VND5T050AK-E ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799144-VND5T050AKTR- E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 50 mOhm Family Name: VND5T050AK Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 24A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VND5T050AK-E ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T050AKTR-E
VND5T050AKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T050AKTR-E VND5T050AKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799144-VND5T050AKTR- E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 50 mOhm Family Name: VND5T050AK Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 24A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VND5T050AK-E ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799144-VND5T050AKTR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 8 V ~ 36 V
Rds On (Typ): 50 mOhm
Family Name: VND5T050AK
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-24
Current - Output (Maximum): 24A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q); VND5T050AK-E ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5T050AKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5T050AKTR-E
PMIC - Power Distribution Switches, Load Drivers VND5T050AKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 47AK7141 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
47AK7141
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 47AK7141
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5T050AKTR-E VND5T050AKTR-E 47AK7141
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T050AKTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
Voltage 8 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2703407 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details