STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAK-E VND5T035LAK-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902716-VND5T035LAK-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5T035 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 49 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902716-VND5T035LAK-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5T035 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 49 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAK-E - VND5T035LAK-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAK-E
VND5T035LAK-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAK-E VND5T035LAK-E
Manufacturer: STMicroelectronics Win Source Part Number: 902716-VND5T035LAK-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5T035 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 49 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902716-VND5T035LAK-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VND5T035
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-24™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 49
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5T035LAK-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5T035LAK-E
PMIC - Power Distribution Switches, Load Drivers VND5T035LAK-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5T035LAK-E VND5T035LAK-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAK-E PMIC - Power Distribution Switches, Load Drivers
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details