STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T016ASPTR-E VND5T016ASPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799142-VND5T016ASPTR -E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerBSOP (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 16 mOhm Family Name: VND5T016ASP Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-16 Current - Output (Maximum): 45A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; Introduction Date: April 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799142-VND5T016ASPTR -E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerBSOP (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 16 mOhm Family Name: VND5T016ASP Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-16 Current - Output (Maximum): 45A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; Introduction Date: April 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T016ASPTR-E
VND5T016ASPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T016ASPTR-E VND5T016ASPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799142-VND5T016ASPTR -E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerBSOP (0.370", 9.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 8 V ~ 36 V Rds On (Typ): 16 mOhm Family Name: VND5T016ASP Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-16 Current - Output (Maximum): 45A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; Introduction Date: April 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799142-VND5T016ASPTR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-PowerBSOP (0.370", 9.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 8 V ~ 36 V
Rds On (Typ): 16 mOhm
Family Name: VND5T016ASP
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-16
Current - Output (Maximum): 45A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ;
Introduction Date: April 13, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5T016ASPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5T016ASPTR-E
PMIC - Power Distribution Switches, Load Drivers VND5T016ASPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO16

IC PWR DRIVER N-CHAN 1:1 PWRSO16

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 24V, Powerso-16; Power Load Switch Type Stmicroelectronics - 45AC7951 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 24V, Powerso-16; Power Load Switch Type Stmicroelectronics
45AC7951
Power Load Sw, Aec-Q100, 24V, Powerso-16; Power Load Switch Type Stmicroelectronics 45AC7951
POWER LOAD SW, AEC-Q100, 24V, POWERSO-16; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:70A; On State Resistance:0.016ohm; Distribution Switch Case Style:PowerSO; No. of Pins:16Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 24V, POWERSO-16; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:70A; On State Resistance:0.016ohm; Distribution Switch Case Style:PowerSO; No. of Pins:16Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5T016ASPTR-E VND5T016ASPTR-E 45AC7951
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T016ASPTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 24V, Powerso-16; Power Load Switch Type Stmicroelectronics
Voltage 8 V ~ 36 V 24V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details