STMicroelectronics, Inc. Power Load Switch, 18V, To-251-3; Power Load Switch Type Stmicroelectronics VND5N07TR-E

Description
POWER LOAD SWITCH, 18V, TO-251-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.2ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 18V, TO-251-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.2ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 18V, To-251-3; Power Load Switch Type Stmicroelectronics - 45AC7950 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 18V, To-251-3; Power Load Switch Type Stmicroelectronics
45AC7950
Power Load Switch, 18V, To-251-3; Power Load Switch Type Stmicroelectronics 45AC7950
POWER LOAD SWITCH, 18V, TO-251-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.2ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 18V, TO-251-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.2ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5N07TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5N07TR-E
PMIC - Power Distribution Switches, Load Drivers VND5N07TR-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7950 VND5N07TR-E
Product Name Power Load Switch, 18V, To-251-3; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details