STMicroelectronics Custom Parts - Custom Parts (U - Z) - VND5N0713TR-E VND5N0713TR-E

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146534-VND5N0713TR- E Packaging: Tape & Reel Number of Pins: 3 Number of Outputs: 1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 60 W Max Operating Temperature: 150 °C Nominal Supply Current: 250 µA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146534-VND5N0713TR- E Packaging: Tape & Reel Number of Pins: 3 Number of Outputs: 1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 60 W Max Operating Temperature: 150 °C Nominal Supply Current: 250 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - VND5N0713TR-E - 1146534-VND5N0713TR-E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - VND5N0713TR-E
1146534-VND5N0713TR-E
Custom Parts - Custom Parts (U - Z) - VND5N0713TR-E 1146534-VND5N0713TR-E
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146534-VND5N0713TR- E Packaging: Tape & Reel Number of Pins: 3 Number of Outputs: 1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 60 W Max Operating Temperature: 150 °C Nominal Supply Current: 250 µA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146534-VND5N0713TR-E
Packaging: Tape & Reel
Number of Pins: 3
Number of Outputs: 1
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 60 W
Max Operating Temperature: 150 °C
Nominal Supply Current: 250 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1146534-VND5N0713TR-E
Product Name Custom Parts - Custom Parts (U - Z) - VND5N0713TR-E
Unlock Full Specs
to access all available technical data